DIODE SCHOTTKY 30V 200MA SOT23
DIODE, SCHOTTKY, 30V, 0.2A, SOT-23; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):200mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:600mA; Operating Temperature RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Schottky Diodes |
| Product Number | 1801-BAT54SRFTR-ND | 99AC8879 |
| Product Name | Single Diodes | Diode, Schottky, 30V, 0.2A, Sot-23; Diode Configuration Taiwan Semiconductor |
| Tj | -55 to 125 C (-67 to 257 F) |