Taiwan Semiconductor Co., Ltd. Single Diodes B0540WF RHG

Description
Diode Schottky 40V 500mA Surface Mount SOD-123F
Request a Quote Datasheet
Description
Diode Schottky 40V 500mA Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-B0540WFRHGTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 500mA Surface Mount SOD-123F

Diode Schottky 40V 500mA Surface Mount SOD-123F

Buy Now Datasheet
Single Diodes - 1801-B0540WFRHGCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 500MA SOD123F

DIODE SCHOTTKY 40V 500MA SOD123F

Buy Now Datasheet
Single Diodes - 1801-B0540WFRHGDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 500MA SOD123F

DIODE SCHOTTKY 40V 500MA SOD123F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 1801-B0540WFRHGTR-ND
Product Name Single Diodes
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z50SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 8.5 volts
View Details
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
RF PIN Diode - SMP1331-000 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Diode Type PIN; RF Diodes
View Details
Rectifier Diodes, Type SBD - Model: YA872C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details