Taiwan Semiconductor Co., Ltd. Dual 9.1V SOT-23 Zener Diode AZ23C9V1

Description
ZENER DIODE,DUAL, THREE TERMINAL, COMMON ANODE,9.1V V(Z),5%,SOT-23 Product overview: AZ23C9V1 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 9.1V, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 9.1V, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C9V1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
ZENER DIODE,DUAL, THREE TERMINAL, COMMON ANODE,9.1V V(Z),5%,SOT-23 Product overview: AZ23C9V1 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 9.1V, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 9.1V, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C9V1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 9.1V SOT-23 Zener Diode - 295-AZ23C9V1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 9.1V SOT-23 Zener Diode
295-AZ23C9V1
Dual 9.1V SOT-23 Zener Diode 295-AZ23C9V1
ZENER DIODE,DUAL, THREE TERMINAL, COMMON ANODE,9.1V V(Z),5%,SOT-23 Product overview: AZ23C9V1 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 9.1V, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 9.1V, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C9V1 can be used for catalog matching and distributor lookup.

ZENER DIODE,DUAL, THREE TERMINAL, COMMON ANODE,9.1V V(Z),5%,SOT-23 Product overview: AZ23C9V1 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 9.1V, SOT-23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 9.1V, SOT-23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C9V1 can be used for catalog matching and distributor lookup.

Supplier's Site
Zener Diode Arrays - 1801-AZ23C9V1TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1801-AZ23C9V1TR-ND
Zener Diode Arrays 1801-AZ23C9V1TR-ND
DIODE ZENER ARRAY 9.1V SOT-23

DIODE ZENER ARRAY 9.1V SOT-23

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Zener Diodes Diode Arrays
Product Number 295-AZ23C9V1 1801-AZ23C9V1TR-ND
Product Name Dual 9.1V SOT-23 Zener Diode Zener Diode Arrays
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG801C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Schottky Diodes & Rectifiers - 1219432 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - SMMBD7000LT1G - 896255-SMMBD7000LT1G - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 100 V 200mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SOT23; SOT-23-3 (TO-236)
View Details
MPPC (SiPMs) / MPPC arrays - S14161-6050HS-04 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details