DIODE ZENER ARRAY 8.2V SOT-23
Zener Diode Array 1 Pair Common Anode 8.2V 300mW ±5% SOT-23
DIODE ZENER ARRAY 8.2V SOT-23
| DigiKey | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 1801-AZ23C8V2RFGCT-ND |
| Product Name | Zener Diode Arrays |
| Arrangement | Common Anode |