Taiwan Semiconductor Co., Ltd. Zener Diode Arrays AZ23C6V2

Description
DIODE ZENER ARRAY 6.2V SOT-23
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 6.2V SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - 1801-AZ23C6V2TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1801-AZ23C6V2TR-ND
Zener Diode Arrays 1801-AZ23C6V2TR-ND
DIODE ZENER ARRAY 6.2V SOT-23

DIODE ZENER ARRAY 6.2V SOT-23

Buy Now Datasheet
6.2V 0.3W Zener Diode - 295-AZ23C6V2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 0.3W Zener Diode
295-AZ23C6V2
6.2V 0.3W Zener Diode 295-AZ23C6V2
Zener Diode, 6.2V V(Z), 5%, 0.3W Product overview: AZ23C6V2 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C6V2 can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 5%, 0.3W Product overview: AZ23C6V2 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C6V2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Diode Arrays Zener Diodes
Product Number 1801-AZ23C6V2TR-ND 295-AZ23C6V2
Product Name Zener Diode Arrays 6.2V 0.3W Zener Diode
Arrangement Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NRVBD660CTRLG-VF01 - 887598-NRVBD660CTRLG-VF01 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Package DPAK; DPAK
View Details
Rectifier Diodes, Type SBD - Model: YA872C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8400 volts
View Details
Triple high-voltage switching diodes - BAS21AVD-QZ - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
MPPC (SiPMs) / MPPC arrays - S13360-1375PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details