Taiwan Semiconductor Co., Ltd. 36V 0.3W Zener Diode AZ23C36

Description
Zener Diode, 36V V(Z), 5%, 0.3W Product overview: AZ23C36 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C36 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 36V V(Z), 5%, 0.3W Product overview: AZ23C36 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C36 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
36V 0.3W Zener Diode - 295-AZ23C36 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 0.3W Zener Diode
295-AZ23C36
36V 0.3W Zener Diode 295-AZ23C36
Zener Diode, 36V V(Z), 5%, 0.3W Product overview: AZ23C36 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C36 can be used for catalog matching and distributor lookup.

Zener Diode, 36V V(Z), 5%, 0.3W Product overview: AZ23C36 from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.3W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-AZ23C36 can be used for catalog matching and distributor lookup.

Supplier's Site
Zener Diode Arrays - 1801-AZ23C36TR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1801-AZ23C36TR-ND
Zener Diode Arrays 1801-AZ23C36TR-ND
DIODE ZENER ARRAY 36V SOT-23

DIODE ZENER ARRAY 36V SOT-23

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Zener Diodes Diode Arrays
Product Number 295-AZ23C36 1801-AZ23C36TR-ND
Product Name 36V 0.3W Zener Diode Zener Diode Arrays
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

TVS Diodes - 9211199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Tsot-26
View Details
Dual voltage regulator diodes - BZB84-B47-QR - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Rectifier Diodes, Type FRD - Model: FDRW40C120J - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.8 volts
IR 0.2500 mA
View Details
MPPC (SiPMs) / MPPC arrays - S13360-6050VE - Hamamatsu Photonics Europe
Specs
CT 1300 pF
Package Glass epoxy
View Details