Zener Diode Array 1 Pair Common Anode 2.7V 300mW ±5% SOT-23
DIODE ZENER ARRAY 2.7V SOT-23
DIODE ZENER ARRAY 2.7V SOT-23
| DigiKey | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | 1801-AZ23C2V7RFGTR-ND |
| Product Name | Zener Diode Arrays |
| Arrangement | Common Anode |