Taiwan Semiconductor Co., Ltd. Single Diodes 6A40G

Description
Diode Standard 400V 6A Through Hole R-6
Request a Quote Datasheet
Description
Diode Standard 400V 6A Through Hole R-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-6A40GTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-6A40GTR-ND
Single Diodes 1801-6A40GTR-ND
Diode Standard 400V 6A Through Hole R-6

Diode Standard 400V 6A Through Hole R-6

Buy Now Datasheet
Single Diodes - 1801-6A40GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-6A40GCT-ND
Single Diodes 1801-6A40GCT-ND
DIODE GEN PURP 400V 6A R-6

DIODE GEN PURP 400V 6A R-6

Buy Now Datasheet
Diode, Rectifier, 400V, 6A, R-6; Repetitive Peak Reverse Voltage Taiwan Semiconductor - 27T6017 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Rectifier, 400V, 6A, R-6; Repetitive Peak Reverse Voltage Taiwan Semiconductor
27T6017
Diode, Rectifier, 400V, 6A, R-6; Repetitive Peak Reverse Voltage Taiwan Semiconductor 27T6017
DIODE, RECTIFIER, 400V, 6A, R-6; Repetitive Peak Reverse Voltage:400V; Average Forward Current:6A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:250A; Diode Case Style:Axial LeadedRoHS Compliant: Yes

DIODE, RECTIFIER, 400V, 6A, R-6; Repetitive Peak Reverse Voltage:400V; Average Forward Current:6A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:250A; Diode Case Style:Axial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Diodes Rectifiers
Product Number 1801-6A40GTR-ND 27T6017
Product Name Single Diodes Diode, Rectifier, 400V, 6A, R-6; Repetitive Peak Reverse Voltage Taiwan Semiconductor
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Schottky Diodes & Rectifiers - 1221204 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Powerdi 123
RoHS Compliant RoHS
View Details
Rectifier Diode - HR1N4247 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
RF Pin Diode, Band Switching and RF Attenuation - BAR61 - Infineon Technologies AG
Specs
Configuration Single
Diode Type PIN
Diode Applications Switching
View Details
3 suppliers