5000W, 18.7V, 5%, BIDIRECTIONAL,
5000W, 18.7V, 5%, BIDIRECTIONAL,
5000W, 18.7V, 5%, BIDIRECTIONAL,
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-5KSMC16CAHDKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts |
| VC | 26 volts |