TVS DIODE 18VWM 29.2VC DO214AB
TVS DIODE, AEC-Q101, UNIDIR, DO-214AB ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-3KSMC21AHTR-ND | 59AJ2320 |
| Product Name | TVS Diodes | Tvs Diode, Aec-Q101, Unidir, Do-214Ab Rohs Compliant Taiwan Semiconductor |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 3000 watts | |
| VC | 29.2 volts |