Zener Diode 15V 3W ±5% Surface Mount DO-214AA (SMB)
DIODE ZENER 15V 3W DO214AA
DIODE ZENER 15V 3W DO214AA
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 1801-1SMB5929TR-ND |
| Product Name | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |