The 1SMB5929 is a 15V surface mount Zener diode for voltage regulation in switching mode power supplies, adapters, and DC/DC converters. It is packaged in DO-214AA (SMB) with a maximum power dissipation of 3W at 75°C and a junction temperature range of -55°C to 150°C. The device has a Zener impedance of 9.0Ω at a test current of 25.0mA, a leakage current of 1μA at 11.4V, and is RoHS compliant and halogen-free. It features a glass passivated junction, low inductance, and moisture sensitivity level 1 per J-STD-020.
15V, 0.55W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-214AA, GREEN, PLASTIC, SMB, 2 PIN Product overview: 1SMB5929 from Taiwan Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.55W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 15V, 0.55W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5929 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1SMB5929 |
| Product Name | 15V 0.55W Voltage Regulator IC |
| Package Type | Other; SMB |