The 1SMB5926 is a 3W surface mount Zener diode designed for voltage regulation in switching mode power supplies, adapters, lighting, and DC/DC converters. It is packaged in a DO-214AA (SMB) case with a cathode band indicating polarity and has a nominal Zener voltage of 11V at a test current of 34.1mA. The device has a Zener impedance of 5.5Ω at ZT and a maximum power dissipation of 3W at 75°C, derating at 40mW/°C above that temperature. It operates with a junction temperature range of -55°C to 150°C, meets J-STD-020 level 1 moisture sensitivity, and is RoHS compliant and halogen-free per IEC 61249-2-21. The junction-to-lead thermal resistance is 25°C/W, and the junction-to-ambient thermal resistance is 226°C/W. The part is supplied in tape and reel packaging, with 3,000 units per reel.
11V, 0.55W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-214AA, GREEN, PLASTIC, SMB, 2 PIN Product overview: 1SMB5926 from Taiwan Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 11V, 0.55W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 11V, 0.55W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMB5926 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1SMB5926 |
| Product Name | 11V 0.55W Voltage Regulator IC |
| Package Type | Other; SMB |