The 1SMA4747 is a 20V, 1W surface mount Zener diode in a DO-214AC (SMA) package, designed for general-purpose voltage regulation and protection. It has a nominal zener voltage of 20V with a ±5% tolerance, a test current of 12.5mA, and a maximum zener impedance of 750Ω. The diode supports a non-repetitive peak surge power of 60W and a peak forward surge current of 30A. It features a glass-passivated junction, is RoHS compliant, halogen-free, and meets J-STD-020 moisture sensitivity level 1. The junction and storage temperature range is -55°C to +175°C.
20V, 1.25W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-214AC, GREEN, PLASTIC, SMA, 2 PIN Product overview: 1SMA4747 from Taiwan Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20V, 1.25W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA4747 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1SMA4747 |
| Product Name | 20V 1.25W Voltage Regulator IC |
| Package Type | Other; DO-214AC |