The 1SMA150Z is a 150V surface mount Zener diode designed for general-purpose voltage regulation and protection, housed in a DO-214AC (SMA) package. It has a power dissipation of 1 W at 25°C, a maximum junction temperature of 175°C, and a non-repetitive peak surge power rating of 60 W. The diode is RoHS compliant, halogen-free, and meets UL 94V-0 flammability standards. It features a glass passivated junction, low inductance, and a typical reverse leakage current of 1 μA. The part is suited for automated placement and has a moisture sensitivity level of 1 per J-STD-020. Terminal leads are matte tin plated and solderable per J-STD-002.
150V, 1.25W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-214AC, GREEN, PLASTIC, SMA, 2 PIN Product overview: 1SMA150Z from Taiwan Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 1.25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150V, 1.25W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA150Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1SMA150Z |
| Product Name | 150V 1.25W Voltage Regulator IC |
| Package Type | Other; DO-214AC |