The 1SMA130Z is a 130V surface mount Zener diode designed for general-purpose regulation and protection, housed in a DO-214AC (SMA) package. It has a power dissipation rating of 1W at 25°C, a maximum junction temperature of 175°C, and a non-repetitive peak surge current of 30A. The diode has a zener impedance of 700Ω at a test current of 1.9mA and a reverse leakage current of 1µA at 98.8V. It is RoHS compliant, halogen-free, and meets UL 94V-0 flammability standards with matte tin-plated leads solderable per J-STD-002. The part is rated for operation from -55°C to 175°C.
130V, 1.25W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-214AC, GREEN, PLASTIC, SMA, 2 PIN Product overview: 1SMA130Z from Taiwan Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130V, 1.25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 130V, 1.25W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA130Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1SMA130Z |
| Product Name | 130V 1.25W Voltage Regulator IC |
| Package Type | Other; DO-214AC |