The 1SMA110Z is a 110V, 1W surface mount Zener diode in a DO-214AC (SMA) package, designed for general-purpose voltage regulation and protection. It has a test current of 2.3mA, a zener impedance of 450Ω, and a leakage current of 1µA at 83.6V. The device features a glass passivated junction, RoHS compliance, and a maximum junction temperature of 175°C. It is rated for a non-repetitive peak power dissipation of 60W and a peak forward surge current of 30A. The part meets UL 94V-0 flammability standards and is suitable for automated placement.
110V, 1.25W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, DO-214AC, GREEN, PLASTIC, SMA, 2 PIN Product overview: 1SMA110Z from Taiwan Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 110V, 1.25W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 110V, 1.25W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1SMA110Z can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-1SMA110Z |
| Product Name | 110V 1.25W Voltage Regulator IC |
| Package Type | Other; DO-214AC |