DIODE ZENER 18V 5W DO214AB
DIODE ZENER 18V 5W DO214AB
Zener Diode 18V 5W ±5% Surface Mount DO-214AB (SMC)
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 1801-1PGSMC5355HDKR-ND |
| Product Name | Single Zener Diodes |
| Tj | -55 to 175 C (-67 to 347 F) |