Taiwan Semiconductor Co., Ltd. Schottky Rectifier, 1A, 40V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor 1N5819 R0

Description
SCHOTTKY RECTIFIER, 1A, 40V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Forward Voltage VF Max:900mV; Forward Surge RoHS Compliant: Yes
Datasheet
Description
SCHOTTKY RECTIFIER, 1A, 40V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Forward Voltage VF Max:900mV; Forward Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 1A, 40V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor - 99AC9967 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 1A, 40V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
99AC9967
Schottky Rectifier, 1A, 40V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor 99AC9967
SCHOTTKY RECTIFIER, 1A, 40V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single ; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Forward Voltage VF Max:900mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 1A, 40V, DO-204AL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):1A; Diode Configuration:Single; Diode Case Style:DO-41 (DO-204AL); No. of Pins:2Pins; Forward Voltage VF Max:900mV; Forward Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 99AC9967
Product Name Schottky Rectifier, 1A, 40V, Do-204Al; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
Rectifier Configuration / Technology Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR3PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 90 amps
IF 4000 mA
trr 30 ns
View Details
Rectifier Assembly - SP50S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
General-purpose dual Schottky diode - BAS70-04,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
Rectifier Diodes, Type SBD - Model: YG803C06R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 15 amps
VRRM 60 volts
View Details