Zener Diode 100V 1W ±5% Through Hole DO-204AL (DO-41)
ZENER DIODE, 1W, 100V, DO204AL; Zener Voltage Vz Typ:100V; Power Dissipation Pd:1W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1801-1N4764ATR-ND | 99AC4619 |
| Product Name | Single Zener Diodes | Zener Diode, 1W, 100V, Do204Al; Zener Voltage Vz Typ Taiwan Semiconductor |
| Tj | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) |
| Package | DO-41 (DO-204AL); DO-41 | |
| Pin Count | 2 |