DIODE ZENER 36V 1W DO204AL
Zener Diode 36V 1W ±5% Through Hole DO-204AL (DO-41)
| DigiKey | |
|---|---|
| Product Category | Diodes |
| Product Number | 1801-1N4753ACT-ND |
| Product Name | Single Zener Diodes |
| Tj | -55 to 150 C (-67 to 302 F) |