The Zener Diode, 1W, 24V, Do-204Al, part number 99AC9959, features a glass passivated chip junction and is designed for low inductance applications. It has a typical Zener voltage of 24V with a tolerance of ±5%. The diode is rated for a maximum power dissipation of 1W and operates within a temperature range of -55°C to +150°C. It is compliant with RoHS and WEEE directives, and is halogen-free according to IEC standards. The device is packaged in a DO-204AL (DO-41) case style, with pure tin plated leads that are solderable per JESD22-B102. The Zener diode exhibits a low reverse leakage current of less than 5OºA above 11V, making it suitable for various electronic applications.
ZENER DIODE, 1W, 24V, DO-204AL; Zener Voltage Vz Typ:24V; Power Dissipation Pd:1W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive QualificationRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 99AC9959 |
| Product Name | Zener Diode, 1W, 24V, Do-204Al; Zener Voltage Vz Typ Taiwan Semiconductor |
| Package | DO-41 (DO-204AL); DO-41 |