Taiwan Semiconductor Co., Ltd. Zener Diode, 1W, 18V, Do-204Al; Zener Voltage Vz Typ Taiwan Semiconductor 1N4746A.

Description
ZENER DIODE, 1W, 18V, DO-204AL; Zener Voltage Vz Typ:18V; Power Dissipation Pd:1W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive QualificationRoHS Compliant: Yes
Description
ZENER DIODE, 1W, 18V, DO-204AL; Zener Voltage Vz Typ:18V; Power Dissipation Pd:1W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive QualificationRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 18V, Do-204Al; Zener Voltage Vz Typ Taiwan Semiconductor - 99AC9958 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 18V, Do-204Al; Zener Voltage Vz Typ Taiwan Semiconductor
99AC9958
Zener Diode, 1W, 18V, Do-204Al; Zener Voltage Vz Typ Taiwan Semiconductor 99AC9958
ZENER DIODE, 1W, 18V, DO-204AL; Zener Voltage Vz Typ:18V; Power Dissipation Pd:1W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive QualificationRoHS Compliant: Yes

ZENER DIODE, 1W, 18V, DO-204AL; Zener Voltage Vz Typ:18V; Power Dissipation Pd:1W; Diode Case Style:DO-41 (DO-204AL); Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Automotive QualificationRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 99AC9958
Product Name Zener Diode, 1W, 18V, Do-204Al; Zener Voltage Vz Typ Taiwan Semiconductor
Package DO-41 (DO-204AL); DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1826999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - 1N4733A,113 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
IF 500 mA
View Details
6 suppliers