DIODE ZENER 11V 1W DO204AL
Zener Diode 11V 1W ±5% Through Hole DO-204AL (DO-41)
Zener Diodes 11 Volt 1 Watt 5% Product overview: 1N4741A from Taiwan Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-1N4741A can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1801-1N4741ACT-ND | 287-1N4741A |
| Product Name | Single Zener Diodes | Zener Diode |
| Tj | -55 to 150 C (-67 to 302 F) | -65 C (-85 F) |
| Package | Tape and Reel | |
| RoHS Compliant | RoHS |