Taiwan Semiconductor Co., Ltd. Single Diodes 1N4007G-K

Description
DIODE STANDARD 1000V 1A DO204AL
Request a Quote Datasheet
Description
DIODE STANDARD 1000V 1A DO204AL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1801-1N4007G-KTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1801-1N4007G-KTR-ND
Single Diodes 1801-1N4007G-KTR-ND
DIODE STANDARD 1000V 1A DO204AL

DIODE STANDARD 1000V 1A DO204AL

Buy Now Datasheet
Rectifier, Single, 1Kv, 1A, Do-204Al; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor - 48AC5336 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 1Kv, 1A, Do-204Al; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
48AC5336
Rectifier, Single, 1Kv, 1A, Do-204Al; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor 48AC5336
RECTIFIER, SINGLE, 1KV, 1A, DO-204AL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single ; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

RECTIFIER, SINGLE, 1KV, 1A, DO-204AL; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):1A; Diode Configuration:Single; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:30A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Diodes Rectifiers
Product Number 1801-1N4007G-KTR-ND 48AC5336
Product Name Single Diodes Rectifier, Single, 1Kv, 1A, Do-204Al; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor
Tj -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1046107-BAS3007ARPPE6327HTSA1 - Win Source Electronics
Specs
Diode Type Single Phase
IR 0.3500 mA
Tj 150 C (302 F)
View Details
7 suppliers
Rectifier Diodes - F15 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 5 amps
IF 350 mA
trr 250 ns
View Details
High-speed switching diode - BAS516,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
6 suppliers
B48-2 and B48-2T Series B485C-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details