TVS DIODE 30.8VWM 49.9VC DO214AA Product overview: 1KSMB36CA from Taiwan Semiconductor is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-1KSMB36CA can be used for catalog matching and distributor lookup.
49.9V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
49.9V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
49.9V Clamp 20A Ipp Tvs Diode Surface Mount DO-214AA (SMB)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-1KSMB36CA | 1801-1KSMB36CATR-ND |
| Product Name | TVS Protection Diode | TVS Diodes |
| Configuration | Single | Single |
| RoHS Compliant | RoHS | |
| Package | Tape & Reel (TR) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 1000 watts | 1000 watts |