TVS DIODE 20.5VWM 33.2V SMPC4.6U
TVS DIODE 20.5VWM 33.2V SMPC4.6U
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1801-1K5SMPC24APHTR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | TO-277, 3-PowerDFN |
| Peak Pulse Power | 1500 watts |
| VC | 33.2 volts |