Manufacturer: TSC America Inc.
Win Source Part Number: 798911-UR4KB80 C2G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 4-ESIP
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 4A
Current - Reverse Leakage @ Vr: 10μA @ 800V
Family Name: UR4KB80
Categories: Discrete Semiconductor Products
Manufacturer Package: D3K
Voltage - Peak Reverse (Maximum): 800V
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 2A
Alternative Parts (Cross-Reference): UR4KB80; UR4KB80-B C2G;
Introduction Date: July 14, 2013
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500
Bridge Rectifiers 4A, 800V, glass pass SIL bridge
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 798911-UR4KB80 C2G | UR4KB80 C2G |
| Product Name | Bridge Rectifiers - UR4KB80 C2G | Bridge Rectifiers |
| Diode Type | Single Phase |