Manufacturer: Taiwan Semiconductor
Win Source Part Number: 901840-UDZS16B RRG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Zener Diode 16 V 200 mW ±2% Surface Mount SOD-323F
Package: SC-90, SOD-323F
Package: Reel - TR
Mounting: Surface Mount
Family Name: UDZS16
Categories: Discrete Semiconductor Products
Case / Package: SOD-323F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.10.0050
Other Part Number: UDZS16BRRG, UDZS16B RRG-ND
Zener Diodes Zener 200mW 16V
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 901840-UDZS16B RRG | UDZS16B RRG |
| Product Name | Diodes - Zener - Single - UDZS16B RRG | Zener Diodes |
| Package | SOD-323; SOD-323F | SOD-323; SOD-323F-2 |