Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1274878-TST20L120CW
Manufacturer Homepage: www.taiwansemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
DIODE SCHOTTKY 120V 10A TO220AB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1274878-TST20L120CW | TST20L120CW |
| Product Name | Diodes, Rectifiers - Single - TST20L120CW | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Declining |