Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes TSSA5U50 E3G

Description
Win Source Part Number: 1342134-TSSA5U50 E3G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Cut Tape (CT) Standard Package: 1,800 Technology: Schottky Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 300 µA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Surface Mount Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Base Product Number: TSSA5 Voltage - DC Reverse (Vr) (Max): 50 V Voltage - Forward (Vf) (Max) @ If: 540 mV @ 5 A
Request a Quote Datasheet
Description
Win Source Part Number: 1342134-TSSA5U50 E3G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Cut Tape (CT) Standard Package: 1,800 Technology: Schottky Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 300 µA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Surface Mount Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Base Product Number: TSSA5 Voltage - DC Reverse (Vr) (Max): 50 V Voltage - Forward (Vf) (Max) @ If: 540 mV @ 5 A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1342134-TSSA5U50 E3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1342134-TSSA5U50 E3G
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1342134-TSSA5U50 E3G
Win Source Part Number: 1342134-TSSA5U50 E3G Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Cut Tape (CT) Standard Package: 1,800 Technology: Schottky Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 300 µA @ 50 V Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Surface Mount Package / Case: DO-214AC, SMA Supplier Device Package: DO-214AC (SMA) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Base Product Number: TSSA5 Voltage - DC Reverse (Vr) (Max): 50 V Voltage - Forward (Vf) (Max) @ If: 540 mV @ 5 A

Win Source Part Number: 1342134-TSSA5U50 E3G
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR) Cut Tape (CT)
Standard Package: 1,800
Technology: Schottky
Current - Average Rectified (Io): 5A
Current - Reverse Leakage @ Vr: 300 µA @ 50 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: DO-214AC, SMA
Supplier Device Package: DO-214AC (SMA)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Base Product Number: TSSA5
Voltage - DC Reverse (Vr) (Max): 50 V
Voltage - Forward (Vf) (Max) @ If: 540 mV @ 5 A

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
TSSA5U50 E3G
Schottky Diodes & Rectifiers TSSA5U50 E3G
Schottky Diodes & Rectifiers Trench Schottky SMD 3amp 45v

Schottky Diodes & Rectifiers Trench Schottky SMD 3amp 45v

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 1342134-TSSA5U50 E3G TSSA5U50 E3G
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Schottky Diodes & Rectifiers
Package DO-214AC, SMA DO-214AC-2
Unlock Full Specs
to access all available technical data

Similar Products

 - AIDW10S65C5XKSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Applications Rectifier
Life Cycle Stage Obsolete
Package TO-247; TO-247-3
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: TP862C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.8800 volts
View Details
General-purpose Schottky diode - BAS70L-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
2 suppliers