Taiwan Semiconductor Manufacturing Company, Ltd. Diodes, Rectifiers - Single - TSPB20U80S S1G TSPB20U80S S1G

Description
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 802281-TSPB20U80S S1G Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 20A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SMPC4.0 Manufacturer Package: TO-277, 3-PowerDFN Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 640mV at 20A Current - Reverse Leakage at Vr: 300μA at 80V
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 802281-TSPB20U80S S1G Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 20A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SMPC4.0 Manufacturer Package: TO-277, 3-PowerDFN Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 640mV at 20A Current - Reverse Leakage at Vr: 300μA at 80V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - TSPB20U80S S1G - 802281-TSPB20U80S S1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - TSPB20U80S S1G
802281-TSPB20U80S S1G
Diodes, Rectifiers - Single - TSPB20U80S S1G 802281-TSPB20U80S S1G
Manufacturer: Taiwan Semiconductor Corporation Win Source Part Number: 802281-TSPB20U80S S1G Packaging: Reel Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 20A Operating Temperature - Junction: -55°C ~ 150°C Supplier Device Package: SMPC4.0 Manufacturer Package: TO-277, 3-PowerDFN Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 640mV at 20A Current - Reverse Leakage at Vr: 300μA at 80V

Manufacturer: Taiwan Semiconductor Corporation
Win Source Part Number: 802281-TSPB20U80S S1G
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 20A
Operating Temperature - Junction: -55°C ~ 150°C
Supplier Device Package: SMPC4.0
Manufacturer Package: TO-277, 3-PowerDFN
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 640mV at 20A
Current - Reverse Leakage at Vr: 300μA at 80V

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
TSPB20U80S S1G
Schottky Diodes & Rectifiers TSPB20U80S S1G
Schottky Diodes & Rectifiers Trench schottky 20amp 80v

Schottky Diodes & Rectifiers Trench schottky 20amp 80v

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Schottky Diodes Schottky Diodes
Product Number 802281-TSPB20U80S S1G TSPB20U80S S1G
Product Name Diodes, Rectifiers - Single - TSPB20U80S S1G Schottky Diodes & Rectifiers
VF 0.6400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCP20C65A - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 1.8 volts
View Details
General-purpose Schottky diode - BAS70L-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882 SOD882
RoHS Compliant RoHS
View Details
2 suppliers