Manufacturer: Taiwan Semiconductor
Win Source Part Number: 841128-TSPB15U50S
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
DIODE SCHOTTKY 50V 15A SMPC4.0
Schottky Diodes & Rectifiers Diode, Low VF Trench Schottky, 15A, 50V
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 841128-TSPB15U50S | TSPB15U50S | TSPB15U50S |
| Product Name | Diodes, Rectifiers - Single - TSPB15U50S | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Life Cycle Stage | Active |