Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Diodes - Rectifiers - Single TSP15H150S

Description
Win Source Part Number: 1121020-TSP15H150S Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 840 mV @ 15 A Current - Reverse Leakage @ Vr: 150 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: TSP15H150S S1GCT-ND,TSP15H150SS 1GDKR-ND,TSP15H150SS 1GTR,TSP15H150SS1GCT ,TSP15H150SS1GCT-ND, TSP15H150S S1GCT,TSP15H150S S1G,TSP15H150SS1GTR- ND,TSP15H150SS1GDKR, 1801-TSP15H150SCT,18 01-TSP15H150SDKR,TSP 15H150S S1GTR,TSP15H150S S1GDKR,1801-TSP15H15 0STR,TSP15H150S S1GTR-ND,TSP15H150S S1GDKR-ND Base Product Number: TSP15
Request a Quote Datasheet
Description
Win Source Part Number: 1121020-TSP15H150S Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 840 mV @ 15 A Current - Reverse Leakage @ Vr: 150 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: TSP15H150S S1GCT-ND,TSP15H150SS 1GDKR-ND,TSP15H150SS 1GTR,TSP15H150SS1GCT ,TSP15H150SS1GCT-ND, TSP15H150S S1GCT,TSP15H150S S1G,TSP15H150SS1GTR- ND,TSP15H150SS1GDKR, 1801-TSP15H150SCT,18 01-TSP15H150SDKR,TSP 15H150S S1GTR,TSP15H150S S1GDKR,1801-TSP15H15 0STR,TSP15H150S S1GTR-ND,TSP15H150S S1GDKR-ND Base Product Number: TSP15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1121020-TSP15H150S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1121020-TSP15H150S
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1121020-TSP15H150S
Win Source Part Number: 1121020-TSP15H150S Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 6,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 840 mV @ 15 A Current - Reverse Leakage @ Vr: 150 µA @ 150 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: TO-277, 3-PowerDFN Supplier Device Package: TO-277A (SMPC) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Taiwan Semiconductor Corporation Other Names: TSP15H150S S1GCT-ND,TSP15H150SS 1GDKR-ND,TSP15H150SS 1GTR,TSP15H150SS1GCT ,TSP15H150SS1GCT-ND, TSP15H150S S1GCT,TSP15H150S S1G,TSP15H150SS1GTR- ND,TSP15H150SS1GDKR, 1801-TSP15H150SCT,18 01-TSP15H150SDKR,TSP 15H150S S1GTR,TSP15H150S S1GDKR,1801-TSP15H15 0STR,TSP15H150S S1GTR-ND,TSP15H150S S1GDKR-ND Base Product Number: TSP15

Win Source Part Number: 1121020-TSP15H150S
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 6,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 15 A
Current - Reverse Leakage @ Vr: 150 µA @ 150 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: TO-277, 3-PowerDFN
Supplier Device Package: TO-277A (SMPC)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Taiwan Semiconductor Corporation
Other Names: TSP15H150S S1GCT-ND,TSP15H150SS1GDKR-ND,TSP15H150SS1GTR,TSP15H150SS1GCT,TSP15H150SS1GCT-ND,TSP15H150S S1GCT,TSP15H150S S1G,TSP15H150SS1GTR-ND,TSP15H150SS1GDKR,1801-TSP15H150SCT,1801-TSP15H150SDKR,TSP15H150S S1GTR,TSP15H150S S1GDKR,1801-TSP15H150STR,TSP15H150S S1GTR-ND,TSP15H150S S1GDKR-ND
Base Product Number: TSP15

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - TSP15H150S - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
TSP15H150S
Discrete Semiconductor Products - Diodes - Rectifiers TSP15H150S
DIODE SCHOTTKY 150V 15A TO277A

DIODE SCHOTTKY 150V 15A TO277A

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
TSP15H150S
Schottky Diodes & Rectifiers TSP15H150S
Schottky Diodes & Rectifiers Diode, Low VF Trench Schottky, 15A, 150V

Schottky Diodes & Rectifiers Diode, Low VF Trench Schottky, 15A, 150V

Buy Now

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Schottky Diodes Rectifiers Schottky Diodes
Product Number 1121020-TSP15H150S TSP15H150S TSP15H150S
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package TO-277, 3-PowerDFN
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Rectifiers - HRS2HVM5 - Micross Components, Inc.
Specs
IFSM 50 amps
IF 2000 mA
trr 2500 ns
View Details
General-purpose dual Schottky diode - 1PS70SB45,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
6 suppliers
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details