Taiwan Semiconductor Manufacturing Company, Ltd. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM9933DCS RLG TSM9933DCS RLG

Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114760-TSM9933DCS RLG Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.7A (Tc) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 8.5nC @ 4.5V Max Input Capacitance: 640pF @ 10V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114760-TSM9933DCS RLG Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.7A (Tc) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 8.5nC @ 4.5V Max Input Capacitance: 640pF @ 10V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM9933DCS RLG - 1114760-TSM9933DCS RLG - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM9933DCS RLG
1114760-TSM9933DCS RLG
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM9933DCS RLG 1114760-TSM9933DCS RLG
Manufacturer: Taiwan Semiconductor Win Source Part Number: 1114760-TSM9933DCS RLG Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 P-Channel (Dual) FET Feature: Standard Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SOP Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.7A (Tc) Gate-Source Threshold Voltage: 1.4V @ 250μA Max Gate Charge: 8.5nC @ 4.5V Max Input Capacitance: 640pF @ 10V Maximum Rds On at Id,Vgs: 60 mOhm @ 4.7A, 4.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1114760-TSM9933DCS RLG
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.7A (Tc)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 8.5nC @ 4.5V
Max Input Capacitance: 640pF @ 10V
Maximum Rds On at Id,Vgs: 60 mOhm @ 4.7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Dual 20V P channel Mosfet

MOSFET Dual 20V P channel Mosfet

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1114760-TSM9933DCS RLG TSM9933DCS RLG
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM9933DCS RLG MOSFET
Polarity P-Channel
V(BR)DSS 20 volts
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810021SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
CSD75207W15 Dual P-Channel NexFET? Power MOSFET - CSD75207W15 - Texas Instruments
Specs
Polarity P-Channel
rDS(on) 0.0270 ohms
IDSS -24000 milliamps
View Details
7 suppliers
50 V, 160 mA dual P-channel Trench MOSFET - BSS84AKS,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT363-3 SOT363-3
View Details
7 suppliers
Single FETs, MOSFETs - 448-AIMZH120R030M1TXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
2 suppliers