Manufacturer: Taiwan Semiconductor
Win Source Part Number: 901436-TSM80N950CP ROG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 800 V 6A (Tc) 110W (Tc) Surface Mount TO-252, (D-Pak)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSM80
Categories: Discrete Semiconductor Products
Case / Package: TO-252, (D-Pak)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8541.29.0095
Other Part Number: TSM80N950CP ROGDKR-ND, TSM80N950CPROGDKR, TSM80N950CP ROGCT-ND, TSM80N950CP ROGCT, TSM80N950CP ROGTR, TSM80N950CPROGTR, TSM80N950CPROGCT, TSM80N950CP ROGDKR, TSM80N950CP ROGTR-ND
MOSFET 800V Power MOSFET Superjunction N-chan
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 901436-TSM80N950CP ROG | TSM80N950CP ROG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM80N950CP ROG | MOSFET |
| Polarity | N-Channel |