Taiwan Semiconductor Manufacturing Company, Ltd. MOSFET TSM80N1R2CP ROG

Description
MOSFET Power MOSFET, N-CHAN 800V, 5.5A, 1200mOhm
Description
MOSFET Power MOSFET, N-CHAN 800V, 5.5A, 1200mOhm
Datasheet
Datasheet Summary
Powered by GS/AI

The TSM80N1R2CP ROG is an N-channel power MOSFET in a TO-252 (DPAK) package, rated for 800V drain-source voltage and 5.5A continuous drain current at 25°C. It features a maximum on-state resistance of 1.2Ω at 10V gate bias and 2.75A drain current, with a total gate charge of 19.4nC. The device supports a single-pulsed avalanche energy of 121mJ and operates within a junction and storage temperature range of -55°C to +150°C. It is Pb-free, halogen-free per IEC 61249-2-21, and compliant with RoHS Directive 2011/65/EU. The TO-252 package has a moisture sensitivity level of 3 per J-STD-020. Thermal resistance from junction to case is 1.14°C/W, and junction-to-ambient is 62°C/W on a standard FR-4 PCB with minimum footprint in still air.

Datasheet Summary
Powered by GS/AI

The TSM80N1R2CP ROG is an N-channel power MOSFET in a TO-252 (DPAK) package, rated for 800V drain-source voltage and 5.5A continuous drain current at 25°C. It features a maximum on-state resistance of 1.2Ω at 10V gate bias and 2.75A drain current, with a total gate charge of 19.4nC. The device supports a single-pulsed avalanche energy of 121mJ and operates within a junction and storage temperature range of -55°C to +150°C. It is Pb-free, halogen-free per IEC 61249-2-21, and compliant with RoHS Directive 2011/65/EU. The TO-252 package has a moisture sensitivity level of 3 per J-STD-020. Thermal resistance from junction to case is 1.14°C/W, and junction-to-ambient is 62°C/W on a standard FR-4 PCB with minimum footprint in still air.

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET Power MOSFET, N-CHAN 800V, 5.5A, 1200mOhm

MOSFET Power MOSFET, N-CHAN 800V, 5.5A, 1200mOhm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TSM80N1R2CP ROG
Product Name MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE NANOPOWER™ MATCHED PAIR - ALD212902SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
CSD18504KCS 40V N-Channel NexFET? Power MOSFET - CSD18504KCS - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 40 volts
rDS(on) 0.0100 ohms
View Details
9 suppliers
60 V, 310 mA N-channel Trench MOSFET - 2N7002BKW,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 310000 milliamps
View Details
6 suppliers