The TSM7P06CP ROG is a 60V P-channel power MOSFET in a TO-252 package, designed for switching applications. It has a continuous drain current of -7 A at 25°C and -4.4 A at 100°C, with a pulsed drain current of -28 A. The maximum Rₓₓ(on) is 220 mΩ at Vₓₓ = -4.5 V and 180 mΩ at Vₓₓ = -10 V. Its total gate charge is 8.2 nC, and it supports a single pulse avalanche energy of 32 mJ. The device operates with a junction temperature up to 150°C, has a thermal resistance from junction to case of 8 °C/W and 62 °C/W junction to ambient. It meets halogen- and antimony-free requirements as defined by <900 ppm bromine, <900 ppm chlorine, and <1000 ppm antimony. The part is rated for storage temperatures from -50°C to +150°C and is not intended for medical or life-sustaining applications.
MOSFET 60V 7A P channel Power Mosfet
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSM7P06CP ROG |
| Product Name | MOSFET |