Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964802-TSM7401CS RL
Mounting: SMD (SMT)
Number of Elements: 1
Power Dissipation: 2.5 W
Number of Pins: 8
Categories: OEM Parts(T-Z)
Case / Package: SOP
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Continuous Drain Current (ID): 8 A
Gate to Source Voltage (Vgs): 12 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 964802-TSM7401CS RL |
| Product Name | OEM Parts - OEM Parts (T - Z) - TSM7401CS RL |