Taiwan Semiconductor Manufacturing Company, Ltd. Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs TSM70N900CH

Description
Win Source Part Number: 1383757-TSM70N900CH Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Package: Tube Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 700 V Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc) Rds On (Max) @ Id, Vgs: 900mOhm @ 1.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 50W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (IPAK) Gate Charge (Qg) (Max) @ Vgs: 9.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 482 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Base Product Number: TSM70 Drive Voltage (Max Rds On, Min Rds On): 10V REACH Status: REACH Unaffected Standard Package: 15,000 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1383757-TSM70N900CH Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Package: Tube Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 700 V Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc) Rds On (Max) @ Id, Vgs: 900mOhm @ 1.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 50W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (IPAK) Gate Charge (Qg) (Max) @ Vgs: 9.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 482 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Base Product Number: TSM70 Drive Voltage (Max Rds On, Min Rds On): 10V REACH Status: REACH Unaffected Standard Package: 15,000 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1383757-TSM70N900CH - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1383757-TSM70N900CH
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1383757-TSM70N900CH
Win Source Part Number: 1383757-TSM70N900CH Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>Single FETs, MOSFETs Package: Tube Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 700 V Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc) Rds On (Max) @ Id, Vgs: 900mOhm @ 1.5A, 10V Vgs(th) (Max) @ Id: 4V @ 250µA Power Dissipation (Max): 50W (Tc) Mounting Type: Through Hole Package / Case: TO-251-3 Short Leads, IPak, TO-251AA Supplier Device Package: TO-251 (IPAK) Gate Charge (Qg) (Max) @ Vgs: 9.7 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 482 pF @ 100 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. HTSUS: 8541.29.0095 Mfr: Taiwan Semiconductor Base Product Number: TSM70 Drive Voltage (Max Rds On, Min Rds On): 10V REACH Status: REACH Unaffected Standard Package: 15,000 pcs

Win Source Part Number: 1383757-TSM70N900CH
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>Single FETs, MOSFETs
Package: Tube
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 700 V
Current - Continuous Drain (Id) @ 25°C: 4.5A (Tc)
Rds On (Max) @ Id, Vgs: 900mOhm @ 1.5A, 10V
Vgs(th) (Max) @ Id: 4V @ 250µA
Power Dissipation (Max): 50W (Tc)
Mounting Type: Through Hole
Package / Case: TO-251-3 Short Leads, IPak, TO-251AA
Supplier Device Package: TO-251 (IPAK)
Gate Charge (Qg) (Max) @ Vgs: 9.7 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 482 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
HTSUS: 8541.29.0095
Mfr: Taiwan Semiconductor
Base Product Number: TSM70
Drive Voltage (Max Rds On, Min Rds On): 10V
REACH Status: REACH Unaffected
Standard Package: 15,000 pcs

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TSM70N900CH
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TSM70N900CH
700V, 4.5A, SINGLE N-CHANNEL POW

700V, 4.5A, SINGLE N-CHANNEL POW

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number 1383757-TSM70N900CH TSM70N900CH
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFN7110TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2PB709ASL/PA215 - 855010-2PB709ASL/PA215 - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details