TSM70N380CP ROG is an N-channel power MOSFET utilizing Super-Junction technology, designed for applications in power supplies and lighting. It is packaged in a TO-252 (DPAK) case with a maximum drain-source voltage of 700 V, a continuous drain current of 11 A at 25°C, and a maximum on-state resistance of 0.38 Ω. The device supports a pulsed drain current of 33 A and has a total gate charge of 18.8 nC. It meets RoHS Directive 2011/65/EU and is halogen-free per IEC 61249-2-21. Thermal resistance from junction to ambient is 62 °C/W on FR-4 PCB in still air, and the operating junction and storage temperature range is -55 to +150 °C.
MOSFET 700V Power MOSFET Superjunction N-chan
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSM70N380CP ROG |
| Product Name | MOSFET |