TSM70N10CH X0G is an N-channel power MOSFET in a TO-251S (IPAK SL) package, rated for 100 V drain-source voltage and 70 A continuous drain current at 25°C, with a maximum on-state resistance of 13 mΩ and a total gate charge of 145 nC. It is designed for synchronous rectification in SMPS, LED lighting, and 48 V battery systems. The device meets RoHS 2011/65/EU and WEEE 2002/96/EC directives, is halogen-free per IEC 61249-2-21, and operates from -55°C to +150°C junction temperature. Thermal resistance from junction to case is 1 °C/W, and junction-to-ambient is 40 °C/W on FR-4 PCB in still air. The part is supplied in a 75-piece tube.
MOSFET MOSFET, Single, N-Ch Trench, 100V, 70A
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSM70N10CH X0G |
| Product Name | MOSFET |