Manufacturer: Taiwan Semiconductor
Win Source Part Number: 1114754-TSM6N60CP ROG
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 89W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-252, (D-Pak)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 20.7nC @ 10V
Max Input Capacitance: 1248pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.25 Ohm @ 3A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1114754-TSM6N60CP ROG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM6N60CP ROG |
| Polarity | N-Channel; N-Channel |
| V(BR)DSS | 600 volts |
| PD | 89000 milliwatts |