TSM6N60CH C5 is a 600V N-channel power MOSFET in a TO-251 package. It has a continuous drain current of 6 A at 25°C and 4.2 A at 100°C, with a maximum drain-source on-state resistance of 1.25 Ω at V_GS = 10 V. The gate charge is typically 20.7 nC, and it supports a single pulse avalanche energy of 180 mJ. Thermal resistance from junction to case is 1.4 °C/W, and the operating junction temperature ranges from -55°C to 150°C. It is halogen-free, as denoted by the "G" suffix.
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSM6N60CH C5 |
| Product Name | MOSFET |