MOSFET Dual N-Channel 20V 6.5A TSSOP8
MOSFET Dual N-Channel 20V 6.5A TSSOP8
MOSFET Dual N-Channel 20V 6.5A TSSOP8
Manufacturer: Taiwan Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1101486-TSM6968DCA RV
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 398449 | 398449P | 1101486-TSM6968DCA RV |
| Product Name | MOSFETs | MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM6968DCA RV |
| Polarity | N-Channel | N-Channel |