Taiwan Semiconductor Manufacturing Company, Ltd. MOSFET TSM6866SDCA

Description
MOSFET Dual 20V N channel MOSFET
Datasheet
Description
MOSFET Dual 20V N channel MOSFET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
MOSFET Dual 20V N channel MOSFET

MOSFET Dual 20V N channel MOSFET

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TSM6866SDCA
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TSM6866SDCA
MOSFET 2N-CH 20V 6A 8TSSOP

MOSFET 2N-CH 20V 6A 8TSSOP

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number TSM6866SDCA TSM6866SDCA
Product Name MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Packing Method Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

150V 13A DPAK MOSFET Transistor - 278-AUIRFR6215 - ERSAELECTRONICS PTE. LTD.
Specs
PD 110000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
6 suppliers
DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details