150V, 9A, SINGLE N-CHANNEL POWER
150V, 9A, SINGLE N-CHANNEL POWER
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSM650N15CS | TSM650N15CS |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Package Type | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154", 3.90mm Width) |
| Packing Method | Tape Reel; Tape & Reel (TR) | |
| Polarity | N-Channel; N-Channel | |
| Transistor Technology / Material | MOSFET (Metal Oxide) |