Manufacturer: Taiwan Semiconductor
Win Source Part Number: 901419-TSM650N15CS RLG
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 150 V 9A (Tc) 12.5W (Tc) Surface Mount 8-SOP
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: TSM650
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8541.29.0095
Other Part Number: TSM650N15CS RLGDKR, TSM650N15CS RLGCT, TSM650N15CS RLGCT-ND, TSM650N15CSRLGDKR, TSM650N15CS RLGTR, TSM650N15CS RLGDKR-ND, TSM650N15CSRLGTR, TSM650N15CS RLGTR-ND, TSM650N15CSRLGCT
MOSFET 150V, 9A, 65mohm, N-Channel Power MOSFET
MOSFET N-CHANNEL 150V 9A 8SOP
| Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 901419-TSM650N15CS RLG | TSM650N15CS RLG | TSM650N15CS RLG |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - TSM650N15CS RLG | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package Type | SOT3; 8-SOP | 8-SOIC (0.154", 3.90mm Width) | |
| Transistor Technology / Material | MOSFET (Metal Oxide) |