N-channel power MOSFET designed for switching applications in power supplies and lighting, available in ITO-220 package. It has a drain-source voltage rating of 600 V, a continuous drain current of 8 A at 25°C, and a maximum on-state resistance of 0.6 Ω. The device features super-junction technology, a total gate charge of 13 nC, and a single pulsed avalanche energy of 100 mJ. Thermal resistance from junction to case is 3.9 °C/W. Operating junction and storage temperature range is -55 to +150 °C. Compliant with RoHS Directive 2011/65/EU and halogen-free per IEC 61249-2-21.
MOSFET Power MOSFET, N-CHAN 600V, 8A, 600mOhm
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSM60N600CI |
| Product Name | MOSFET |