TSM60N380CP is an N-channel power MOSFET with a 600V drain-source voltage, 11A continuous drain current, and a maximum on-state resistance of 0.38Ω. It uses super-junction technology for high performance and ruggedness, and is packaged in a TO-252 (DPAK) case. The device supports a total power dissipation of 125W at 25°C, with a junction-to-case thermal resistance of 1°C/W. It has a gate charge of 20.5nC and a reverse recovery time of 210ns. The operating junction and storage temperature range is -55°C to +150°C.
MOSFET 600V Power MOSFET Superjunction N-chan
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TSM60N380CP |
| Product Name | MOSFET |